IEC - International Electrotechnical Commission - IEC 60947-7-2:1995

Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section 2: Protective conductor terminal blocks for copper conductors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 October 1995
Status: revised
Page Count: 29
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Other electrical accessories): 29.120.99
abstract:

Applies to protective conductor terminal blocks with PE function up to 120 mm2 (250 MCM) and to protective conductor terminal blocks with PEN function equal to and above 10 mm2 (AWG 8).

Document History

April 20, 2009
Low-voltage switchgear and controlgear - Part 7-2: Ancillary equipment - Protective conductor terminal blocks for copper conductors
IEC 60947-7-2:2009 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm2 (250 kcmil) and for protective conductor terminal blocks with PEN function equal to...
July 31, 2002
Low-voltage switchgear and controlgear - Part 7-2: Ancillary equipment - Protective conductor terminal blocks for copper conductors
Applies to protective conductor terminal blocks with PE function up to 120 mm2 (250 MCM) and to protective conductor terminal blocks with PEN function equal to and above 10 mm2 (AWG 8).
IEC 60947-7-2:1995
October 17, 1995
Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section 2: Protective conductor terminal blocks for copper conductors
Applies to protective conductor terminal blocks with PE function up to 120 mm2 (250 MCM) and to protective conductor terminal blocks with PEN function equal to and above 10 mm2 (AWG 8).
Advertisement