IEC - International Electrotechnical Commission - IEC 61020-4-2:1995
Electromechanical switches for use in electronic equipment - Part 4: Sectional specification for lever (toggle) switches - Section 2: Detail specification for one pole, two pole, four pole, sealed lever (toggle) switches, 277 V a.c. maximum, 30 V d.c. maximum, 20 A maximum electrical rating
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 August 1995 |
| Status: | replaced |
| Page Count: | 61 |
| ICS Code (Switches): | 31.220.20 |
Document History
IEC 61020-4-2:1995
August 22, 1995
Electromechanical switches for use in electronic equipment - Part 4: Sectional specification for lever (toggle) switches - Section 2: Detail specification for one pole, two pole, four pole, sealed lever (toggle) switches, 277 V a.c. maximum, 30 V d.c. maximum, 20 A maximum electrical rating
A description is not available for this item.