IEC - International Electrotechnical Commission - IEC 60970:1989

Methods for counting and sizing particles in insulating liquids

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 June 1989
Status: revised
Page Count: 35
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating oils): 29.040.10
abstract:

Describes sampling procedures and methods for determining particle concentration and particle size distribution. Three methods are recommended, one using an automatic particle size analyzer and... View More

Document History

July 16, 2007
Insulating liquids - Methods for counting and sizing particles
Describes the sampling procedures and methods for the determination of particle concentration and size distribution. Three methods are specified. One uses an automatic particle size analyser, working...
IEC 60970:1989
June 15, 1989
Methods for counting and sizing particles in insulating liquids
Describes sampling procedures and methods for determining particle concentration and particle size distribution. Three methods are recommended, one using an automatic particle size analyzer and two...
Advertisement