IEC - International Electrotechnical Commission - IEC 60951-1:1988
Radiation monitoring equipment for accident and post-accident conditions in nuclear power plants. Part 1: General requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 August 1988 |
| Status: | revised |
| Page Count: | 69 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
Provides guidance on the design principles and performance criteria for equipment to measure radiation and fluid (gases or liquids) radioactivity levels in reactor plants during and after an... View More
Document History
November 24, 2022
Nuclear facilities - Instrumentation systems important to safety - Radiation monitoring for accident and post-accident conditions - Part 1: General requirements
IEC 60951-1:2022 is available as IEC 60951-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 24, 2022
Nuclear facilities - Instrumentation systems important to safety - Radiation monitoring for accident and post-accident conditions - Part 1: General requirements
IEC 60951-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 29, 2009
Nuclear power plants - Instrumentation important to safety - Radiation monitoring for accident and post-accident conditions - Part 1: General requirements
IEC 60951-1:2009 provides general guidance on the design principles and performance criteria for equipment to measure radiation and fluid (gaseous effluents or liquids) radioactivity levels at...
IEC 60951-1:1988
August 30, 1988
Radiation monitoring equipment for accident and post-accident conditions in nuclear power plants. Part 1: General requirements
Provides guidance on the design principles and performance criteria for equipment to measure radiation and fluid (gases or liquids) radioactivity levels in reactor plants during and after an...