IEC - International Electrotechnical Commission - IEC 60965:1989
Supplementary control points for reactor shutdown without access to the main control room
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 January 1989 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
Document History
February 23, 2016
Nuclear power plants - Control rooms - Supplementary control room for reactor shutdown without access to the main control room
IEC 60965:2016 establishes requirements for the Supplementary Control Room provided to enable the operating staff of nuclear power plants to shut down the reactor, where previously operating, and...
July 16, 2009
Nuclear power plants - Control rooms - Supplementary control points for reactor shutdown without access to the main control room
IEC 60965:2009 establishes requirements for the supplementary control points provided to enable the operating staff of nuclear power plants to shut down the reactor and maintain the plant in a safe...
IEC 60965:1989
January 30, 1989
Supplementary control points for reactor shutdown without access to the main control room
A description is not available for this item.