IEC - International Electrotechnical Commission - IEC 60974-12:1992

Arc-welding equipment - Part 12: Coupling devices for welding cables

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 1992
Status: revised
Page Count: 23
ICS Code (Welding equipment): 25.160.30
abstract:

Specifies the test and construction requirements of coupling devices for flexible welding cables.

This publication supersedes IEC 60501

Document History

July 8, 2022
Arc welding equipment - Part 12: Coupling devices for welding cables
IEC 60974-12:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 8, 2022
Arc welding equipment - Part 12: Coupling devices for welding cables
IEC 60974-12:2022 is available as IEC 60974-12:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 18, 2011
Arc welding equipment - Part 12: Coupling devices for welding cables
IEC 60974-12:2011 is applicable to coupling devices for cables used in arc welding and allied processes, designed for connection and disconnection without using tools. This part of IEC 60974...
June 13, 2005
Arc welding equipment - Part 12: Coupling devices for welding cables
Specifies safety and performance requirements of coupling devices. Is applicable to coupling devices for cables for welding and allied processes designed for connection and disconnection without...
IEC 60974-12:1992
December 15, 1992
Arc-welding equipment - Part 12: Coupling devices for welding cables
Specifies the test and construction requirements of coupling devices for flexible welding cables. This publication supersedes IEC 60501
Advertisement