IEC - International Electrotechnical Commission - IEC 60952-2:1991
Aircraft batteries - Part 2: Design and construction requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 March 1991 |
| Status: | revised |
| Page Count: | 40 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
abstract:
This part of IEC 60952 covers both nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for both general purposes and... View More
Document History
July 9, 2013
Aircraft batteries - Part 2: Design and construction requirements
IEC 60952-2:2013 defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The...
September 28, 2004
Aircraft batteries - Part 2: Design and construction requirements
This part of IEC 60952 defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs....
IEC 60952-2:1991
March 15, 1991
Aircraft batteries - Part 2: Design and construction requirements
This part of IEC 60952 covers both nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for both general purposes and...