IEC - International Electrotechnical Commission - IEC 60940:1988

Guidance information on the application of capacitors, resistors, inductors and complete filter units for radio interference suppression

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 June 1988
Status: revised
Page Count: 17
ICS Code (Electromagnetic compatibility in general): 33.100.01
abstract:

Gives the limits of interference as well as a classification of suppression components. Shows a choice of ratings for specific applications. Deals with the connection of suppression components as... View More

Document History

March 10, 2015
Guidance information on the application of capacitors, resistors, inductors and complete filter units for electromagnetic interference suppression
IEC 60940:2015 provides guidance applicable to information on application of capacitors, resistors, inductors, and complete filter units for electromagnetic interference suppression. This second...
January 30, 1998
Corrigendum 1 - Guidance information on the application of capacitors, resistors, inductors and complete filter units for radio interference suppression
A description is not available for this item.
IEC 60940:1988
June 15, 1988
Guidance information on the application of capacitors, resistors, inductors and complete filter units for radio interference suppression
Gives the limits of interference as well as a classification of suppression components. Shows a choice of ratings for specific applications. Deals with the connection of suppression components as...
Advertisement