IEC - International Electrotechnical Commission - IEC 60931-1:1989/AMD1:1991
Amendment 1 - Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 660 V. Part 1: General. Performance, testing and rating - Safety requirements - Guide for installation and operation.
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 September 1991 |
| Status: | revised |
| Page Count: | 5 |
| ICS Code (Capacitors in general): | 31.060.01 |
Document History
December 19, 2002
Amendment 1 - Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
November 19, 1996
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to non-self-healing capacitor units and capacitor banks intended to be used for power-factor correction of a.c. power systems having a rated voltage up to and including 1000 V and frequencies...
IEC 60931-1:1989/AMD1:1991
September 15, 1991
Amendment 1 - Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 660 V. Part 1: General. Performance, testing and rating - Safety requirements - Guide for installation and operation.
A description is not available for this item.
June 30, 1989
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 660 V. Part 1: General. Performance, testing and rating - Safety requirements - Guide for installation and operation.
This standard is applicable both to capacitor units and capacitor banks intended to be used for power-factor correction of a.c. power systems having a rated voltage up to and including 660 V and...