IEC - International Electrotechnical Commission - IEC TS 60932:1988
Additional requirements for enclosed switchgear and controlgear from 1 kV to 72.5 kV to be used in severe climatic conditions
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1988 |
| Status: | replaced |
| Page Count: | 40 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
This report proposes definitions for two degrees of severe service conditions with respect to condensation and pollution. lt also proposes test procedures for assessing the performance of enclosed... View More
Document History
IEC TS 60932:1988
January 1, 1988
Additional requirements for enclosed switchgear and controlgear from 1 kV to 72.5 kV to be used in severe climatic conditions
This report proposes definitions for two degrees of severe service conditions with respect to condensation and pollution. lt also proposes test procedures for assessing the performance of enclosed...