IEC - International Electrotechnical Commission - ISO/IEC 19770-5:2013
Information technology -- Software asset management -- Part 5: Overview and vocabulary
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 November 2013 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 19770-5:2013 provides an overview of Software Asset Management (SAM), which is the subject of the ISO/IEC 19770 family of standards, and defines related terms.
ISO/IEC 19770-5:2013... View More
Document History
July 31, 2015
Information technology - IT asset management - Overview and vocabulary
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 19770-5:2015 provides a) an overview of the ISO/IEC...
ISO/IEC 19770-5:2013
November 19, 2013
Information technology -- Software asset management -- Part 5: Overview and vocabulary
ISO/IEC 19770-5:2013 provides an overview of Software Asset Management (SAM), which is the subject of the ISO/IEC 19770 family of standards, and defines related terms. ISO/IEC 19770-5:2013 contains:...