IEC - International Electrotechnical Commission - IEC 62423:2007
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 May 2007 |
| Status: | revised |
| Page Count: | 52 |
| ICS Code (Electrical accessories in general): | 29.120.01 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
The scope of IEC 61008-1 and IEC 61009-1 applies. This standard specifies requirements and tests for type B RCDs. Requirements and tests given in this standard are in addition to the requirements... View More
Document History
July 22, 2021
Corrigendum 2 - Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
A description is not available for this item.
December 16, 2011
Corrigendum 1 - Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
A description is not available for this item.
November 20, 2009
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. IEC 62423:2009 specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
IEC 62423:2007
May 15, 2007
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
The scope of IEC 61008-1 and IEC 61009-1 applies. This standard specifies requirements and tests for type B RCDs. Requirements and tests given in this standard are in addition to the requirements of...