IEC - International Electrotechnical Commission - IEC 60322:1970
Rules for ohmic resistors used in the power circuits of electrically powered vehicles
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1970 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Electric traction equipment): | 29.280 |
abstract:
Are intended to define the conditions which resistors should satisfy, the tests to check that the conditions are in fact satisfied, and the descriptive marking to be applied on the rated plate of... View More
Document History
March 15, 2001
Railway applications - Electric equipment for rolling stock - Rules for power resistors of open construction
States the characteristics of the resistors; the service conditions with which the power resistors have to comply; the tests intended for confirming that these conditions have been met and the...
IEC 60322:1970
July 28, 1970
Rules for ohmic resistors used in the power circuits of electrically powered vehicles
Are intended to define the conditions which resistors should satisfy, the tests to check that the conditions are in fact satisfied, and the descriptive marking to be applied on the rated plate of the...