IEC - International Electrotechnical Commission - IEC 60317-17:1988
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper winding wire, class 105
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1988 |
| Status: | revised |
| Page Count: | 21 |
Document History
June 5, 2020
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
IEC 60317-17:2020 is available as IEC 60317-17:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 5, 2020
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
IEC 60317-17:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 10, 2010
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
IEC 60317-17:2010 specifies the requirements of enamelled rectangular copper winding wire of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains...
March 14, 2005
Amendment 2 - Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
October 31, 1990
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
A description is not available for this item.
IEC 60317-17:1988
January 1, 1988
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper winding wire, class 105
A description is not available for this item.