IEC - International Electrotechnical Commission - IEC 60326-7:1981
Printed boards. Part 7: Specification for single and double sided flexible printed boards without through connections
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1981 |
| Status: | withdrawn |
| Page Count: | 30 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Applies to single and double sided printed boards without through connections irrespective of their method of manufacture. Is intended as a basis on which agreements between purchaser and vendor... View More
Document History
November 30, 1989
Amendment 1 - Printed boards. Part 7: Specification for single and double sided flexible printed boards without through connections
A description is not available for this item.
IEC 60326-7:1981
January 1, 1981
Printed boards. Part 7: Specification for single and double sided flexible printed boards without through connections
Applies to single and double sided printed boards without through connections irrespective of their method of manufacture. Is intended as a basis on which agreements between purchaser and vendor can...