IEC - International Electrotechnical Commission - IEC 60326-6:1980/AMD2:1990
Amendment 2 - Printed boards. Part 6: Specification for multilayer printed boards.
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 February 1990 |
| Status: | replaced |
| Page Count: | 24 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Includes solder resist requirements.
Document History
IEC 60326-6:1980/AMD2:1990
February 28, 1990
Amendment 2 - Printed boards. Part 6: Specification for multilayer printed boards.
Includes solder resist requirements.
December 1, 1983
Amendment 1 - Printed boards. Part 6: Specification for multilayer printed boards.
Amendment to Clause 8: Test pattern - text boards. Gives a new multiple arrangement of the composite test pattern on the board as well as new specimen designs.
January 1, 1980
Printed boards. Part 6: Specification for multilayer printed boards.
Defines the characteristics to be assessed, the test methods to be used and establishes uniform requirements for judging properties and dimensions of multilayer printed boards. This standard is...