IEC - International Electrotechnical Commission - IEC 60326-8:1981/AMD1:1989
Amendment 1 - Printed boards. Part 8: Specification for single and double sided flexible printed boards with through connections
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 November 1989 |
| Status: | withdrawn |
| Page Count: | 3 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
IEC 60326-8:1981/AMD1:1989
November 30, 1989
Amendment 1 - Printed boards. Part 8: Specification for single and double sided flexible printed boards with through connections
A description is not available for this item.
January 1, 1981
Printed boards. Part 8: Specification for single and double sided flexible printed boards with through connections
Applies to single and double sided printed boards with through connections irrespective of their method of manufacture. Is intended as a basis on which agreements between purchaser and vendor can be...