IEC - International Electrotechnical Commission - IEC 60317-26:1988
Specifications for particular types of winding wires - Part 26: Polyamide-imide enamelled round copper winding wire, class 200
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1988 |
| Status: | revised |
| Page Count: | 33 |
Document History
April 26, 2010
Amendment 2 - Specifications for particular types of winding wires - Part 26: Polyamide-imide enamelled round copper wire, class 200
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 26: Polyamide-imide enamelled round copper wire, class 200
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
October 15, 1990
Specifications for particular types of winding wires. Part 26: Polyamide-imide enamelled round copper wire, class 200
IEC 60317-26:1990 specifies the requirements of enamelled round copper winding wire of class 200 with a sole coating based on polamide-imide resin. Class 200 is a thermal class that requires a...
IEC 60317-26:1988
January 1, 1988
Specifications for particular types of winding wires - Part 26: Polyamide-imide enamelled round copper winding wire, class 200
A description is not available for this item.