IEC - International Electrotechnical Commission - IEC 60297-3:1984
Dimensions of mechanical structures of the 482.6 mm (19 in) series. Part 3: Subracks and associated plug-in units
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1984 |
| Status: | replaced |
| Page Count: | 31 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
abstract:
Covers the basic dimensions of a modular range of sub racks for mounting in equipment according to IEC 60297 together with the basic dimensions of a compatible range of plug-in units and printed... View More
Document History
April 15, 1992
Amendment 1 - Dimensions of mechanical structures of the 482.6 mm (19 in) series. Part 3: Subracks and associated plug-in units
A description is not available for this item.
IEC 60297-3:1984
January 1, 1984
Dimensions of mechanical structures of the 482.6 mm (19 in) series. Part 3: Subracks and associated plug-in units
Covers the basic dimensions of a modular range of sub racks for mounting in equipment according to IEC 60297 together with the basic dimensions of a compatible range of plug-in units and printed...