IEC - International Electrotechnical Commission - IEC 60305:1969
Characteristics of string insulator units of the cap and pin type
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1969 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
Applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than 1 000 V and a... View More
Document History
January 11, 2021
Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for AC systems - Characteristics of insulator units of the cap and pin type
IEC 60305:2021 applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for AC overhead lines with a nominal voltage greater than 1 000 V...
January 11, 2021
Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for AC systems - Characteristics of insulator units of the cap and pin type
IEC 60305:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 13, 1995
Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for a.c. systems - Characteristics of insulator units of the cap and pin type
Applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than 1 000 V and a...
January 1, 1978
Characteristics of string insulator units of the cap and pin type
A description is not available for this item.
January 1, 1974
Characteristics of string insulator units of the cap and pin type
A description is not available for this item.
IEC 60305:1969
January 1, 1969
Characteristics of string insulator units of the cap and pin type
Applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than 1 000 V and a...