IEC - International Electrotechnical Commission - IEC 62056-6-1:2015
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-1: Object Identification System (OBIS)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 November 2015 |
| Status: | revised |
| Page Count: | 86 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
IEC 62056-6-1:2015 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes.... View More
Document History
December 11, 2023
Electricity metering data exchange - The DLMS®/COSEM suite - Part 6-1: Object Identification System (OBIS)
IEC 62056-6-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 11, 2023
Electricity metering data exchange - The DLMS®/COSEM suite - Part 6-1: Object Identification System (OBIS)
IEC 62056-6-1:2023 is available as IEC 62056-6-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 9, 2017
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-1: Object Identification System (OBIS)
IEC 62056-6-1:2017 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes. This...
IEC 62056-6-1:2015
November 19, 2015
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-1: Object Identification System (OBIS)
IEC 62056-6-1:2015 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes. OBIS...
May 30, 2013
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-1: Object Identification System (OBIS)
IEC 62056-6-1:2013 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes. OBIS...