IEC - International Electrotechnical Commission - IEC 60679-1:2007
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 April 2007 |
| Status: | revised |
| Page Count: | 83 |
| ICS Code (Piezoelectric devices): | 31.140 |
abstract:
IEC 60679-1:2007 specifies the methods of test and general requirements for quartz crystal controlled oscillators of assessed quality using either capability approval or qualification approval... View More
Document History
July 26, 2017
Piezoelectric, dielectric and electrostatic oscillators of assessed quality - Part 1: Generic specification
IEC 60679-1:2017 specifies general requirements for piezoelectric, dielectric and electrostatic oscillators, including Dielectric Resonator Oscillators (DRO) and oscillators using FBAR (hereinafter...
IEC 60679-1:2007
April 11, 2007
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
IEC 60679-1:2007 specifies the methods of test and general requirements for quartz crystal controlled oscillators of assessed quality using either capability approval or qualification approval...
May 13, 2003
Amendment 2 - Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
A description is not available for this item.
January 15, 2002
Amendment 1 - Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
A description is not available for this item.
December 11, 1997
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
Specifies the methods of test and general requirements for quartz crystal controlled oscillators of assessed quality using either capability approval or qualification approval procedures.
January 1, 1985
Amendment 1 - Quartz crystal controlled oscillators. Part 1: General information, test conditions and methods
Applies to the time domain measurements, and particularly to the short-term frequency stability (with associated figures).
January 1, 1980
Quartz crystal controlled oscillators. Part 1: General information, test conditions and methods
Applies to quartz crystal controlled oscillators intended for use in electronic applications and which are commercially available as separate and independent units. Establishes conditions for...