IEC - International Electrotechnical Commission - IEC PAS 61755-3-31:2007
Fibre optic connector optical interfaces - Part 3-31: Optical interface - 8 degrees angled PC end-face PPS rectangular ferrule, single mode fibre
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 February 2007 |
| Status: | withdrawn |
| Page Count: | 9 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This Publicly Available Specification is part of IEC 61755 and defines certain dimensional limits that an angled PC end-face multi-fibre rectangular ferrule having two guide-holes for positioning... View More
Document History
IEC PAS 61755-3-31:2007
February 16, 2007
Fibre optic connector optical interfaces - Part 3-31: Optical interface - 8 degrees angled PC end-face PPS rectangular ferrule, single mode fibre
This Publicly Available Specification is part of IEC 61755 and defines certain dimensional limits that an angled PC end-face multi-fibre rectangular ferrule having two guide-holes for positioning two...