IEC - International Electrotechnical Commission - IEC 60884-2-4:1999
Plugs and socket-outlets for household and similar purposes - Part 2-4: Particular requirements for plugs and socket-outlets for SELV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 November 1999 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
abstract:
Applies to plugs, fixed or portable socket-outlets, and to socket-outlets for appliances with d.c. or a.c. (50/60 Hz) SELV with rated current of 16 A.
Document History
November 21, 2007
Plugs and socket-outlets for household and similar purposes - Part 2-4: Particular requirements for plugs and socket-outlets for SELV
This Part 2-4 of IEC 60884 applies to plugs, fixed or portable socket-outlets, and to socket-outlets for appliances from 6 V up to and including 48 V d.c. or a.c. (50/60 Hz) SELV with rated current...
IEC 60884-2-4:1999
November 25, 1999
Plugs and socket-outlets for household and similar purposes - Part 2-4: Particular requirements for plugs and socket-outlets for SELV
Applies to plugs, fixed or portable socket-outlets, and to socket-outlets for appliances with d.c. or a.c. (50/60 Hz) SELV with rated current of 16 A.
October 29, 1993
Plugs and socket-outlets for household and similar purposes - Part 2: Particular requirements for plugs and socket-outlets for SELV
Applies to plugs, fixed or portable socket-outlets, and to socket-outlets for appliances with d.c. or a.c. (50/60 Hz) SELV with rated current of 16 A.