IEC - International Electrotechnical Commission - IEC 60317-21:1990/AMD2:1999
Amendment 2 - Specifications for particular types of winding wires. Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 October 1999 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
Document History
June 12, 2019
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
IEC 60317-21:2013+A1:2019 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which...
June 12, 2019
Amendment 1 - Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
A description is not available for this item.
October 10, 2013
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
IEC 60317-21:2013 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
March 21, 2000
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
This consolidated version consists of the second edition (1990), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication.
IEC 60317-21:1990/AMD2:1999
October 29, 1999
Amendment 2 - Specifications for particular types of winding wires. Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
October 30, 1990
Specifications for particular types of winding wires. Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper winding wire overcoated with polyamide, class 155
A description is not available for this item.