IEC - International Electrotechnical Commission - IEC TR 60825-9:1999
Safety of laser products - Part 9: Compilation of maximum permissible exposure to incoherent optical radiation
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 October 1999 |
| Status: | replaced |
| Page Count: | 49 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
abstract:
Provides guidance for the protection of persons from incoherent optical radiation in the wavelength range from 180nm to 1 mm by indicating safe levels of optical radiation which are believed to be... View More
Document History
IEC TR 60825-9:1999
October 29, 1999
Safety of laser products - Part 9: Compilation of maximum permissible exposure to incoherent optical radiation
Provides guidance for the protection of persons from incoherent optical radiation in the wavelength range from 180nm to 1 mm by indicating safe levels of optical radiation which are believed to be...