IEC - International Electrotechnical Commission - IEC 60870-6-503:1997

Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Section 503: TASE.2 Services and protocol

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 October 1997
Status: revised
Page Count: 259
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

Specifies a method of exchanging time-critical control centre data through wide- and local-area networks using a full ISO compliant protocol stack.

Document History

July 15, 2014
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol
IEC 60870-6-503:2014 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions for...
April 10, 2002
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol
Specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. Both centralized and distributed architectures...
IEC 60870-6-503:1997
October 30, 1997
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Section 503: TASE.2 Services and protocol
Specifies a method of exchanging time-critical control centre data through wide- and local-area networks using a full ISO compliant protocol stack.
Advertisement