IEC - International Electrotechnical Commission - IEC 60851-2:1996+AMD1:1997 CSV

Winding wires - Test methods - Part 2: Determination of dimensions

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 November 1997
Status: revised
Page Count: 17
ICS Code (Wires): 29.060.10
abstract:

Specifies the following method of test:

- Test 4: Dimensions

This consolidated version consists of the second edition (1996) and its amendment 1 (1997). Therefore, no need to... View More

Document History

Amendment 2 - Winding wires - Test methods - Part 2: Determination of dimensions
A description is not available for this item.
Winding wires - Test methods - Part 2: Determination of dimensions
IEC 60851-2:2009+A1:2015+A2:2019 specifies the following method of test: Test 4: Dimensions. For definitions, general notes on methods of test and the complete series of methods of test for winding...
Winding wires - Test methods - Part 2: Determination of dimensions
IEC 60851-2:2009+A1:2015 specifies the following method of test: Test 4: Dimensions. For definitions, general notes on methods of test and the complete series of methods of test for winding wires,...
Amendment 1 - Winding wires - Test methods - Part 2: Determination of dimensions
A description is not available for this item.
September 30, 2009
Winding wires - Test methods - Part 2: Determination of dimensions
IEC 60851-2:2009 specifies the following method of test: Test 4: Dimensions. For definitions, general notes on methods of test and the complete series of methods of test for winding wires, see IEC...
September 29, 2003
Amendment 2 - Winding Wires - Test methods - Part 2: Determination of dimensions
Amendment 2 - Replace subclause 3.1.1 and Tables 1a and 1b
IEC 60851-2:1996+AMD1:1997 CSV
November 28, 1997
Winding wires - Test methods - Part 2: Determination of dimensions
Specifies the following method of test: - Test 4: Dimensions This consolidated version consists of the second edition (1996) and its amendment 1 (1997). Therefore, no need to order amendment in...
Amendment 1 - Methods of test for winding wires - Part 2: Determination of dimensions
A description is not available for this item.
October 24, 1996
Methods of test for winding wires - Part 2: Determination of dimensions
Specifies the following method of test: - Test 4: Dimensions
Amendment 1 - Methods of test for winding wires. Part 2: Determination of dimensions.
A description is not available for this item.
September 30, 1985
Methods of test for winding wires. Part 2: Determination of dimensions.
A description is not available for this item.
Advertisement