IEC - International Electrotechnical Commission - IEC 60947-6-1:1989/AMD2:1997
Amendment 2 - Low-voltage switchgear and controlgear. Part 6: Multiple function equipment - Section One: Automatic transfer switching equipment
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 September 1997 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Switches): | 29.120.40 |
Document History
March 16, 2021
Low-voltage switchgear and controlgear - Part 6-1: Multiple function equipment - Transfer switching equipment
IEC 60947-6-1:2021 applies to transfer switching equipment (TSE), to be used in power systems for ensuring the continuity of the supply and allowing the energy management of the installation, by...
December 13, 2013
Amendment 1 - Low-voltage switchgear and controlgear - Part 6-1: Multiple function equipment - Transfer switching equipment
A description is not available for this item.
December 13, 2013
Low-voltage switchgear and controlgear - Part 6-1: Multiple functionequipment - Transfer switching equipment
IEC 60947-6-1:2005+A1:2013 applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not...
August 31, 2005
Low-voltage switchgear and controlgear - Part 6-1: Multiple function equipment - Transfer switching equipment
This part of IEC 60947applies to transfer switching equipment (TSE) to be used in power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...
January 15, 1998
Low-voltage switchgear and controlgear - Part 6-1: Multiple function equipment - Automatic transfer switching equipment
Applies to Automatic Transfer Switching Equipment (ATSE) to be used in emergency power systems with interruption of the supply to the load during transfer, the rated voltage of which does not exceed...
IEC 60947-6-1:1989/AMD2:1997
September 17, 1997
Amendment 2 - Low-voltage switchgear and controlgear. Part 6: Multiple function equipment - Section One: Automatic transfer switching equipment
A description is not available for this item.
October 12, 1994
Amendment 1 - Low-voltage switchgear and controlgear. Part 6: Multiple function equipment - Section One: Automatic transfer switching equipment
A description is not available for this item.
November 1, 1991
Low-voltage switchgear and controlgear. Part 6: Multiple function equipment - Section One: Automatic transfer switching equipment
A description is not available for this item.
July 31, 1989
Low-voltage switchgear and controlgear. Part 6: Multiple function equipment - Section One: Automatic transfer switching equipment
States the characteristics of the equipment, the conditions with which the equipment must comply (operation in case of normal and abnormal conditions, dielectric properties). Also gives tests...