IEC - International Electrotechnical Commission - IEC 61558-2-2:1997

Safety of power transformers, power supply units and similar - Part 2-2: Particular requirements for control transformers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 October 1997
Status: revised
Page Count: 19
ICS Code (Transformers. Reactors): 29.180
abstract:

This part of IEC 61558 applies to stationary or portable, single-phase or poly-phases, air-cooled control transformers associated or otherwise.

It has the status of a group safety... View More

Document History

October 19, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-2: Particular requirements and tests for control transformers and power supply units incorporating control transformers
IEC 61558-2-2:2022 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
October 19, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-2: Particular requirements and tests for control transformers and power supply units incorporating control transformers
IEC 61558-2-2:2022 is available as IEC 61558-2-2:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 19, 2022
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-2: Particular requirements and tests for control transformers and power supply units incorporating control transformers
IEC 61558-2-2:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 29, 2007
Safety of power transformers, power supplies, reactors and similar products - Part 2-2: Particular requirements and tests for control transformers and power supplies incorporating control transformers
This part of IEC 61558 deals with safety aspects of control transformers and power supplies incorporating control transformers such as electrical, thermal and mechanical safety This second edition...
IEC 61558-2-2:1997
October 30, 1997
Safety of power transformers, power supply units and similar - Part 2-2: Particular requirements for control transformers
This part of IEC 61558 applies to stationary or portable, single-phase or poly-phases, air-cooled control transformers associated or otherwise. It has the status of a group safety publication in...
Advertisement