IEC - International Electrotechnical Commission - IEC 61300-2-32:1995

Fibre optic interconnecting devices and passive components - Basic test and measurement test procedures - Part 2-32: Tests - Water vapour permeation

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 July 1995
Status: withdrawn
Page Count: 7
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-2-32:1995 is to determine the suitability of closures for use in wet environments including underwater submersion. The test is suitable for closures only.

Document History

IEC 61300-2-32:1995
July 25, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement test procedures - Part 2-32: Tests - Water vapour permeation
IEC 61300-2-32:1995 is to determine the suitability of closures for use in wet environments including underwater submersion. The test is suitable for closures only.
Advertisement