IEC - International Electrotechnical Commission - IEC 61283:1995

Radiation protection instrumentation - Direct reading personal dose equivalent (rate) monitors - X, gamma and high energy beta radiation

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 March 1995
Status: replaced
Page Count: 65
ICS Code (Radiation measurements): 17.240
ICS Code (Radiation protection): 13.280
abstract:

Applies to monitors which are worn on the trunk of the body and are used for the measurement of personal dose equivalent, or personal dose equivalent rate, to its wearer from external X, and gamma... View More

Document History

IEC 61283:1995
March 13, 1995
Radiation protection instrumentation - Direct reading personal dose equivalent (rate) monitors - X, gamma and high energy beta radiation
Applies to monitors which are worn on the trunk of the body and are used for the measurement of personal dose equivalent, or personal dose equivalent rate, to its wearer from external X, and gamma...
Advertisement