IEC - International Electrotechnical Commission - IEC 61300-3-8:1995

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-8: Examinations and measurements - Ambient light susceptibility

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 May 1995
Status: withdrawn
Page Count: 11
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-8:1995 is to measure the susceptibility of a fibre optic device to the coupling of light into the optical channel(s) from external light sources.

Document History

IEC 61300-3-8:1995
May 5, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-8: Examinations and measurements - Ambient light susceptibility
IEC 61300-3-8:1995 is to measure the susceptibility of a fibre optic device to the coupling of light into the optical channel(s) from external light sources.
Advertisement