IEC - International Electrotechnical Commission - IEC 61300-2-5:1995

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion/twist

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 August 1995
Status: revised
Page Count: 13
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

September 14, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion
IEC 61300-2-5:2022 determines the ability of the cable attachment element of the device under test (DUT) to withstand torsional loads that can be experienced during installation and normal service....
January 12, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion
IEC 61300-2-5:2009 Establishes a test to determine the ability of the cable attachment element of the device under test to withstand torsional loads, as might be experienced during installation and...
December 13, 2002
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion/Twist
Establishes a test to determine the ability of the cable attachment element of the device under test to withstand torsional loads, as might be experienced during installation and normal service,...
IEC 61300-2-5:1995
August 3, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-5: Tests - Torsion/twist
A description is not available for this item.
Advertisement