IEC - International Electrotechnical Commission - IEC 61300-3-14:1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 May 1995 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
October 10, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
IEC 61300-3-14:2014 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs,...
October 25, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
This part of IEC 61300 provides a method to measure the accuracy and repeatability of the attenuation value settings of a variable attenuator used as a passive component.
IEC 61300-3-14:1995
May 19, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
A description is not available for this item.