IEC - International Electrotechnical Commission - IEC 61300-2-38:1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-38: Tests - Sealing for pressurized closures of fibre optic devices
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 June 1995 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
July 28, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-38: Tests - Sealing for fibre optic sealed closures and hardened connectors using air pressure
IEC 61300-2-38:2023 is available as IEC 61300-2-38:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 28, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-38: Tests - Sealing for fibre optic sealed closures and hardened connectors using air pressure
IEC 61300-2-38:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 27, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-38: Tests - Sealing for pressurized fibre optic closures
Presents a method for testing the sealing performance of a fibre optic closure and sealing system of the closures, when required by the relevant specification.
IEC 61300-2-38:1995
June 27, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-38: Tests - Sealing for pressurized closures of fibre optic devices
A description is not available for this item.