IEC - International Electrotechnical Commission - IEC 61300-2-10:1995

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 June 1995
Status: withdrawn
Page Count: 9
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

March 2, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush and load resistance
IEC 61300-2-10:2021 is available as IEC 61300-2-10:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 2, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush and load resistance
IEC 61300-2-10:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 9, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance
IEC 61300-2-10:2012 evaluates the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on or being run over by vehicle tyres. This...
IEC 61300-2-10:1995
June 14, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance
A description is not available for this item.
Advertisement