IEC - International Electrotechnical Commission - IEC 60056:1987

High-voltage alternating-current circuit-breakers

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 1987
Status: replaced
Page Count: 329
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

Applies to a.c. circuit-breakers designed for indoor or outdoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V. Applies only to... View More

Document History

October 3, 1996
Amendment 3 - High-voltage alternating-current circuit-breakers
Includes Amendment N° 1 and Amendment N° 2
March 29, 1995
Amendment 2 - High-voltage alternating-current circuit-breakers
A description is not available for this item.
November 30, 1992
Amendment 1 - High-voltage alternating-current circuit-breakers
A description is not available for this item.
IEC 60056:1987
March 30, 1987
High-voltage alternating-current circuit-breakers
Applies to a.c. circuit-breakers designed for indoor or outdoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V. Applies only to...
January 1, 1937
IEC specification for alternating-current circuit-breakers
A description is not available for this item.
Advertisement