IEC - International Electrotechnical Commission - IEC 60055-1:1965/AMD1:1965
Amendment 1 - Tests on impregnated paper insulated metal-sheathed cables - Part 1: Cables for alternating voltages from 10 kV up to and including 66 kV (excluding gas-pressure, oil-filled and non-draining cables)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1965 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Cables): | 29.060.20 |
Document History
May 12, 2005
Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables) - Part 1: Tests on cables and their accessories
Gives conditions, categories and frequency of tests, routine tests, special tests, type tests and tests after installation. This consolidated version consists of the fifth edition (1997) and its...
February 7, 2005
Amendment 1 - Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables) - Part 1: Tests on cables and their accessories
A description is not available for this item.
May 16, 1997
Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables) - Part 1: Tests on cables and their accessories
Gives conditions, categories and frequency of tests, routine tests, special tests, type tests and tests after installation.
January 1, 1978
Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables) - Part 1: Tests
Gives conditions, categories and frequency of tests, routine tests, special tests, type tests and tests after installation.
January 1, 1965
Tests on impregnated paper insulated metal-sheathed cables - Part 1: Cables for alternating voltages from 10 kV up to and including 66 kV (excluding gas-pressure, oil-filled and non-draining cables)
A description is not available for this item.
IEC 60055-1:1965/AMD1:1965
January 1, 1965
Amendment 1 - Tests on impregnated paper insulated metal-sheathed cables - Part 1: Cables for alternating voltages from 10 kV up to and including 66 kV (excluding gas-pressure, oil-filled and non-draining cables)
A description is not available for this item.