IEC - International Electrotechnical Commission - IEC 60068-2-3:1969

Basic environmental testing procedures - Part 2-3: Tests - Test Ca: Damp heat, steady state

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1969
Status: replaced
Page Count: 12
ICS Code (Environmental testing): 19.040
abstract:

Describes a continuous test at a steady temperature of 40°C and a relative humidity of 90-95%. The standard test duration is 4 to 56 days.

Document History

IEC 60068-2-3:1969
January 1, 1969
Basic environmental testing procedures - Part 2-3: Tests - Test Ca: Damp heat, steady state
Describes a continuous test at a steady temperature of 40°C and a relative humidity of 90-95%. The standard test duration is 4 to 56 days.
January 1, 1960
Basic environmental testing procedures for electronic components and electronic equipment - Part 2: Tests - Test C: Damp heat (long term exposure)
Describes a continuous test at a steady temperature of 40°C and a relative humidity of 90-95%. The standard test duration is 4 to 56 days.
Advertisement