IEC - International Electrotechnical Commission - IEC 61241-1-2:1993

Electrical apparatus for use in the presence of combustible dust - Part 1: Electrical apparatus protected by enclosures - Section 2: Selection, installation and maintenance

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 August 1993
Status: revised
Page Count: 35
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
abstract:

Gives guidance on the selection of apparatus, on the installation of the apparatus before it is put into service, and on the maintenance of the apparatus to guard against it becoming a source of... View More

Document History

June 17, 1999
Electrical apparatus for use in the presence of combustible dust - Part 1-2: Electrical apparatus protected by enclosures and surface temperature limitation - Selection, installation and maintenance
Gives guidance on the selection, installation and maintenance of electrical apparatus protected by enclosures and surface temperature limitation for use in areas where combustible dust may be present...
IEC 61241-1-2:1993
August 24, 1993
Electrical apparatus for use in the presence of combustible dust - Part 1: Electrical apparatus protected by enclosures - Section 2: Selection, installation and maintenance
Gives guidance on the selection of apparatus, on the installation of the apparatus before it is put into service, and on the maintenance of the apparatus to guard against it becoming a source of risk.
Advertisement