IEC - International Electrotechnical Commission - IEC 61241-1-1:1993

Electrical apparatus for use in the presence of combustible dust - Part 1: Electrical apparatus protected by enclosures - Section 1: Specification for apparatus

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 August 1993
Status: revised
Page Count: 43
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
abstract:

Specifies requirements for design, construction, and testing of electrical apparatus.

Document History

June 17, 1999
Electrical apparatus for use in the presence of combustible dust - Part 1-1: Electrical apparatus protected by enclosures and surface temperature limitation - Specification for apparatus
Is applicable to electrical apparatus protected by enclosures and surface temperature limitation for use in areas where combustible dust may be present in quantities which could lead to a fire or...
Corrigendum 1 - Electrical apparatus for use in the presence of combustible dust - Part 1: Electrical apparatus protected by enclosures - Section 1: Specification for apparatus
A description is not available for this item.
IEC 61241-1-1:1993
August 24, 1993
Electrical apparatus for use in the presence of combustible dust - Part 1: Electrical apparatus protected by enclosures - Section 1: Specification for apparatus
Specifies requirements for design, construction, and testing of electrical apparatus.
Advertisement