IEC - International Electrotechnical Commission - IEC 61238-1:1993
Compression and mechanical connectors for power cables with copper or aluminium conductors - Part 1: Test methods and requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 August 1993 |
| Status: | revised |
| Page Count: | 59 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Applies to connectors for power cables, e.g. buried cables or cables in buildings.
Document History
May 9, 2003
Compression and mechanical connectors for power cables for rated voltages up to 30 kV (Um = 36 kV) - Part 1: Test methods and requirements
Applies to compression and mechanical connectors for power cables for rated voltages up to 30 kV (Um = 36 kV), e.g. buried cables or cables installed in buildings, having - conductors complying with...
IEC 61238-1:1993
August 13, 1993
Compression and mechanical connectors for power cables with copper or aluminium conductors - Part 1: Test methods and requirements
Applies to connectors for power cables, e.g. buried cables or cables in buildings.