IEC - International Electrotechnical Commission - IEC TS 61211:1994

Insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1000 V - Puncture testing

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 June 1994
Status: revised
Page Count: 47
ICS Code (Insulators): 29.080.10
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

Deals with puncture testing of ceramic and glass insulator units of class B only. This document is intended for use by insulator buyers and manufacturers, test and research laboratories, and can... View More

Document History

IEC TS 61211:1994
June 22, 1994
Insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1000 V - Puncture testing
Deals with puncture testing of ceramic and glass insulator units of class B only. This document is intended for use by insulator buyers and manufacturers, test and research laboratories, and can be...
Advertisement