IEC - International Electrotechnical Commission - IEC 61259:1994
Gas-insulated metal-enclosed switchgear for rated voltages 72,5 kV and above - Requirements for switching of bus-charging currents by disconnectors
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 April 1994 |
| Status: | replaced |
| Page Count: | 27 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other electrical accessories): | 29.120.99 |
abstract:
This standard provides test requirements for gas-insulated metal-enclosed disconnectors used to switch small capacitive currents (no load currents) such as occur when sections of busbars or... View More
Document History
IEC 61259:1994
April 29, 1994
Gas-insulated metal-enclosed switchgear for rated voltages 72,5 kV and above - Requirements for switching of bus-charging currents by disconnectors
This standard provides test requirements for gas-insulated metal-enclosed disconnectors used to switch small capacitive currents (no load currents) such as occur when sections of busbars or grading...