IEC - International Electrotechnical Commission - IEC 61101:1991
The absolute calibration of hydrophones using the planar scanning technique in the frequency range 0.5 MHz to 15 MHz
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 December 1991 |
| Status: | replaced |
| Page Count: | 46 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Specifies a method of absolute calibration of hydrophones based on the planar scanning technique in the frequency range 0,5 MHz to 15 MHz.
Document History
IEC 61101:1991
December 20, 1991
The absolute calibration of hydrophones using the planar scanning technique in the frequency range 0.5 MHz to 15 MHz
Specifies a method of absolute calibration of hydrophones based on the planar scanning technique in the frequency range 0,5 MHz to 15 MHz.