IEC - International Electrotechnical Commission - IEC 61100:1992

Classification of insulating liquids according to fire-point and net calorific value

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 May 1992
Status: replaced
Page Count: 11
ICS Code (Insulating oils): 29.040.10
abstract:

Defines a system for classifying insulating liquids according to fire-point and net calorific value. The characteristics on which the system is based are given together with limiting values.

Document History

IEC 61100:1992
May 31, 1992
Classification of insulating liquids according to fire-point and net calorific value
Defines a system for classifying insulating liquids according to fire-point and net calorific value. The characteristics on which the system is based are given together with limiting values.
Advertisement