IEC - International Electrotechnical Commission - IEC 61107:1992
Data exchange for meter reading, tariff and load control - Direct local data exchange.
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 July 1992 |
| Status: | revised |
| Page Count: | 63 |
Document History
March 20, 1996
Data exchange for meter reading, tariff and load control - Direct local data exchange
Specifies hardware and protocol specifications for local systems. Deals with direct local systems, in which the hand held unit is connected to one tariff device only at a time. Connection can be...
IEC 61107:1992
July 15, 1992
Data exchange for meter reading, tariff and load control - Direct local data exchange.
A description is not available for this item.