IEC - International Electrotechnical Commission - IEC 61128:1992/AMD1:1994

Amendment 1 - Alternating current disconnectors - Bus-transfer current switching by disconnectors

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 July 1994
Status: replaced
Page Count: 3
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

IEC 61128:1992/AMD1:1994
July 14, 1994
Amendment 1 - Alternating current disconnectors - Bus-transfer current switching by disconnectors
A description is not available for this item.
February 29, 1992
Alternating current disconnectors - Bus-transfer current switching by disconnectors
Applies to alternating current disconnectors, rated 52 kV and above, capable of switching bus-transfer currents. Specifies switching requirements for disconnectors used to transfer load currents from...
Advertisement