IEC - International Electrotechnical Commission - IEC 61076-4-100:1994
Connectors with assessed quality for use in d.c. and low frequency analogue applications and in digital applications with high s peed data rates - Part 4: Printed board connectors - Section 100 : Detail specification for two-part connector modules having a grid of 2,5 mm (0,098 in) for printed boards and backplanes
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 1994 |
| Status: | revised |
| Page Count: | 159 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
October 18, 2001
Connectors for electronic equipment - Part 4-100: Printed board connectors with assessed quality - Detail specification for two-part connector modules having a grid of 2,5 mm for printed boards and backplanes
This publication also bears the number QC 480301XX0001 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
IEC 61076-4-100:1994
March 30, 1994
Connectors with assessed quality for use in d.c. and low frequency analogue applications and in digital applications with high s peed data rates - Part 4: Printed board connectors - Section 100 : Detail specification for two-part connector modules having a grid of 2,5 mm (0,098 in) for printed boards and backplanes
A description is not available for this item.